Manufacturer: Samtec Inc.
Win Source Part Number: 110111-HLE-130-02-G-
Packaging: Tube/Rail
Number of Positions: 60
Features: Board Lock
Connector Type: Receptacle, Bottom Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 400VAC
Current Rating: 4.1A per Contact
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20μin (0.51μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3μin (0.08μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.144" (3.66mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
.100 Tiger Beam Cost-effective Single Be
CONN RCPT 60POS 0.1 GOLD SMD Product overview: HLE-130-02-G-DV-BE-L
CONN RCPT 60POS 0.1 GOLD SMD
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 110111-HLE-130-02-G-DV-BE-LC | HLE-130-02-G-DV-BE-LC | 315-HLE-130-02-G-DV-BE-LC | HLE-130-02-G-DV-BE-LC | 39AC1575 |
| Product Name | Rectangular Connectors - HLE-130-02-G-DV-BE-LC | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Termination | Solder | Solder | Solder | ||
| Mounting | SMD (SMT) | Surface Mount |