Samtec Inc. Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec HLE-126-02-L-DV-TE

Description
SOCKET, 2.54MM, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec - 84T4156 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec
84T4156
Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec 84T4156
SOCKET, 2.54MM, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, 2X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4156
Product Name Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details