Samtec Inc. Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec HLE-126-02-L-DV-PE

Description
SOCKET, 2.54MM, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
SOCKET, 2.54MM, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2x26 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a total of 52 contacts across two rows. It features a through-hole mounting style and is made from beryllium copper, ensuring reliable electrical performance. The product is RoHS compliant and offers various plating options, including gold flash and matte tin, to suit different application requirements. It has a current rating of 4.1 A per pin and a voltage rating of 400 VAC, with an operating temperature range from -55°C to +125°C. The socket supports multiple tail options for flexibility in PCB design, including surface mount and through-hole configurations.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2x26 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a total of 52 contacts across two rows. It features a through-hole mounting style and is made from beryllium copper, ensuring reliable electrical performance. The product is RoHS compliant and offers various plating options, including gold flash and matte tin, to suit different application requirements. It has a current rating of 4.1 A per pin and a voltage rating of 400 VAC, with an operating temperature range from -55°C to +125°C. The socket supports multiple tail options for flexibility in PCB design, including surface mount and through-hole configurations.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec - 84T4155 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec
84T4155
Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec 84T4155
SOCKET, 2.54MM, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, 2X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4155
Product Name Socket, 2.54Mm, 2X26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Stacking Banana Plug - 9305 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details