.100 Tiger Beam Cost-effective Single Be
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
CONN RCPT 40POS 0.1 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLE-120-02-G-DV-LC | 39AC1454 | HLE-120-02-G-DV-LC |
| Product Name | Pin & Socket Connectors | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | ||
| Mounting | Surface Mount |