Samtec Inc. OEM Souring HLE-112-02-L-DV-TE

Description
Category: OEM Souring Win Source Part Number: 1464988-HLE-112-02-L -DV-TE Manufacturer: Samtec Inc.
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1464988-HLE-112-02-L -DV-TE Manufacturer: Samtec Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1464988-HLE-112-02-L-DV-TE - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1464988-HLE-112-02-L -DV-TE Manufacturer: Samtec Inc.

Category: OEM Souring
Win Source Part Number: 1464988-HLE-112-02-L-DV-TE
Manufacturer: Samtec Inc.

Buy Now
Socket, 2.54Mm, 2X12 Position; Connector Systems Samtec - 84T4124 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X12 Position; Connector Systems Samtec
84T4124
Socket, 2.54Mm, 2X12 Position; Connector Systems Samtec 84T4124
SOCKET, 2.54MM, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1464988-HLE-112-02-L-DV-TE 84T4124
Product Name OEM Souring Socket, 2.54Mm, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products