Samtec Inc. Pin & Socket Connectors HLE-112-02-G-DV-BE

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-112-02-G-DV-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-112-02-G-DV-BE
Pin & Socket Connectors HLE-112-02-G-DV-BE
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Cost Effective Surface Mount Socket, 0.100
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec
39AC1255
Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec 39AC1255
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes

Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-112-02-G-DV-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-112-02-G-DV-BE
CONN RCPT 24POS 0.1 GOLD SMD

CONN RCPT 24POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-112-02-G-DV-BE 39AC1255 HLE-112-02-G-DV-BE
Product Name Pin & Socket Connectors Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details