Samtec Inc. Pin & Socket Connectors HLE-112-02-G-DV-A

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-112-02-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-112-02-G-DV-A
Pin & Socket Connectors HLE-112-02-G-DV-A
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Cost Effective Surface Mount Socket, 0.100
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec
01X1252
Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec 01X1252
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes

Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-112-02-G-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-112-02-G-DV-A
CONN RCPT 24POS 0.1 GOLD SMD

CONN RCPT 24POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-112-02-G-DV-A 01X1252 HLE-112-02-G-DV-A
Product Name Pin & Socket Connectors Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details