Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-110-02-L-DV

Description
CONN RCPT 20POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 20POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - HLE-110-02-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-110-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-110-02-L-DV
CONN RCPT 20POS 0.1 GOLD SMD

CONN RCPT 20POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 2X10 Position; Connector Systems Samtec - 84T4116 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X10 Position; Connector Systems Samtec
84T4116
Socket, 2.54Mm, Smt, 2X10 Position; Connector Systems Samtec 84T4116
SOCKET, 2.54MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 90Y7144 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
90Y7144
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 90Y7144
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:HLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:HLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-110-02-L-DV 84T4116 90Y7144
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 2X10 Position; Connector Systems Samtec Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Surface Mount
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details