Samtec Inc. Pin & Socket Connectors HLE-108-02-L-DV

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-108-02-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-108-02-L-DV
Pin & Socket Connectors HLE-108-02-L-DV
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
PCB Sockets - 1801534 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801534
PCB Sockets 1801534
Samtec HLE-108-02-L-DV PCB Socket

Samtec HLE-108-02-L-DV PCB Socket

Supplier's Site
PCB Sockets - 1801848 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801848
PCB Sockets 1801848
Samtec HLE-108-02-L-DV PCB Socket

Samtec HLE-108-02-L-DV PCB Socket

Supplier's Site
Board-To-Board Connector, Hle Series, Surface Mount, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec - 71Y9091 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Hle Series, Surface Mount, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
71Y9091
Board-To-Board Connector, Hle Series, Surface Mount, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec 71Y9091
Board-To-Board Connector, HLE Series, Surface Mount, Receptacle, 16, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, HLE Series, Surface Mount, Receptacle, 16, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Smt, 2X8 Position; Connector Systems Samtec - 84T4110 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X8 Position; Connector Systems Samtec
84T4110
Socket, 2.54Mm, Smt, 2X8 Position; Connector Systems Samtec 84T4110
SOCKET, 2.54MM, SMT, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - HLE-108-02-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-108-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-108-02-L-DV
CONN RCPT 16POS 0.1 GOLD SMD

CONN RCPT 16POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-108-02-L-DV 1801534 71Y9091 84T4110 HLE-108-02-L-DV
Product Name Pin & Socket Connectors PCB Sockets Board-To-Board Connector, Hle Series, Surface Mount, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 2.54Mm, Smt, 2X8 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Surface Mount Surface Mount
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data