Samtec Inc. Pin & Socket Connectors HLE-108-02-L-DV-PE

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-108-02-L-DV-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-108-02-L-DV-PE
Pin & Socket Connectors HLE-108-02-L-DV-PE
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec - 84T4111 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec
84T4111
Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec 84T4111
SOCKET, 2.54MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HLE-108-02-L-DV-PE 84T4111
Product Name Pin & Socket Connectors Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
PCB Headers - 1320967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details