Manufacturer: Samtec Inc.
Win Source Part Number: 873608-HLE-108-02-G-
Series: HLE
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: HLE-108
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: HLE-108-02-G-DV-BE-N
CONN RCPT 16POS 0.1 GOLD SMD Product overview: HLE-108-02-G-DV-BE from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HLE-108-02-G-DV-
.100 Tiger Beam Cost-effective Single Be
CONN RCPT 16POS 0.1 GOLD SMD
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 873608-HLE-108-02-G-DV-BE | 315-HLE-108-02-G-DV-BE | HLE-108-02-G-DV-BE | HLE-108-02-G-DV-BE | 39AC1126 |
| Product Name | Rectangular Connectors - HLE-108-02-G-DV-BE | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Surface Mount | |||
| Termination | Solder | Solder |