.100 Tiger Beam Cost-effective Single Be
CONN RCPT 14POS 0.1 GOLD SMD
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLE-107-02-G-DV-LC | HLE-107-02-G-DV-LC | 66Y6478 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | ||
| Mounting | Surface Mount |