Samtec Inc. Pin & Socket Connectors HLE-106-02-L-DV

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-106-02-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-106-02-L-DV
Pin & Socket Connectors HLE-106-02-L-DV
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-106-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-106-02-L-DV
CONN RCPT 12POS 0.1 GOLD SMD

CONN RCPT 12POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 2X6 Position; Connector Systems Samtec - 48T8236 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X6 Position; Connector Systems Samtec
48T8236
Socket, 2.54Mm, Smt, 2X6 Position; Connector Systems Samtec 48T8236
SOCKET, 2.54MM, SMT, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-106-02-L-DV HLE-106-02-L-DV 48T8236
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 2X6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details