.100 Tiger Beam Cost-effective Single Be
CONN RCPT 10POS 0.1 GOLD SMD Product overview: HLE-105-02-S-DV-BE-A
CONN RCPT 10POS 0.1 GOLD SMD
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLE-105-02-S-DV-BE-A-K-TR | 315-HLE-105-02-S-DV-BE-A-K-TR | HLE-105-02-S-DV-BE-A-K-TR | 39T9805 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec |
| Termination | Solder | Solder | ||
| Voltage Rating | 400 volts | 400 volts | ||
| Current Rating | 4.1 amps | 4.1 amps |