CONN RCPT 10POS 0.1 GOLD SMD Product overview: HLE-105-02-L-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HLE-105-02-L-DV-
Manufacturer: Samtec Inc.
Win Source Part Number: 776036-HLE-105-02-L-
Series: HLE
Packaging: Tube
Number of Positions: 10
Operating Temperature Range: -55°C ~ 125°C
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Voltage Rating: 400VAC
Current Rating: 4.1A per Contact
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: HLE
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.144" (3.66mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): HLE-105-02-H-DV-A; HLE-105-02-G-DV-A-TR
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
.100 Tiger Beam Cost-effective Single Be
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes
CONN RCPT 10POS 0.1 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-HLE-105-02-L-DV-A | 776036-HLE-105-02-L-DV-A | HLE-105-02-L-DV-A | 39AC1028 | HLE-105-02-L-DV-A |
| Product Name | SMD Electronic Connector | Rectangular Connectors - HLE-105-02-L-DV-A | Pin & Socket Connectors | Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 400 volts | 400 volts | 400 volts | ||
| Current Rating | 4.1 amps | 4.1 amps | 4.1 amps |