Samtec Inc. SMD Electronic Connector HLE-105-02-G-DV

Description
CONN RCPT 10POS 0.1 GOLD SMD Product overview: HLE-105-02-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HLE-105-02-G-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 10POS 0.1 GOLD SMD Product overview: HLE-105-02-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HLE-105-02-G-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-HLE-105-02-G-DV
SMD Electronic Connector 315-HLE-105-02-G-DV
CONN RCPT 10POS 0.1 GOLD SMD Product overview: HLE-105-02-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HLE-105-02-G-DV can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 GOLD SMD Product overview: HLE-105-02-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HLE-105-02-G-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - HLE-105-02-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-105-02-G-DV
Pin & Socket Connectors HLE-105-02-G-DV
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Rectangular Connectors - HLE-105-02-G-DV - 776035-HLE-105-02-G-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HLE-105-02-G-DV
776035-HLE-105-02-G-DV
Rectangular Connectors - HLE-105-02-G-DV 776035-HLE-105-02-G-DV
Manufacturer: Samtec Inc. Win Source Part Number: 776035-HLE-105-02-G- DV Series: HLE Packaging: Tube Number of Positions: 10 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 400VAC Current Rating: 4.1A per Contact Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20μin (0.51μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3μin (0.08μm) Family Name: HLE Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.144" (3.66mm) Contact Shape: Square Alternative Parts (Cross-Reference): HLE-105-02-STL-DV; HLE-105-02-S-DV; HLE-105-02-F-DV; HLE-105-02-L-DV; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 776035-HLE-105-02-G-DV
Series: HLE
Packaging: Tube
Number of Positions: 10
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Voltage Rating: 400VAC
Current Rating: 4.1A per Contact
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20μin (0.51μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3μin (0.08μm)
Family Name: HLE
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.144" (3.66mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): HLE-105-02-STL-DV; HLE-105-02-S-DV; HLE-105-02-F-DV; HLE-105-02-L-DV;
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec - 39AC1013 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec
39AC1013
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec 39AC1013
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 49AJ3213 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec
49AJ3213
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec 49AJ3213
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Conn Socket Strip SKT 10 POS 2.54mm Solder ST SMD Tube - 680-HLE-105-02-G-DV - Utmel Electronic Limited
Hong Kong, China
Conn Socket Strip SKT 10 POS 2.54mm Solder ST SMD Tube
680-HLE-105-02-G-DV
Conn Socket Strip SKT 10 POS 2.54mm Solder ST SMD Tube 680-HLE-105-02-G-DV
Conn Socket Strip SKT 10 POS 2.54mm Solder ST SMD Tube

Conn Socket Strip SKT 10 POS 2.54mm Solder ST SMD Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-HLE-105-02-G-DV HLE-105-02-G-DV 776035-HLE-105-02-G-DV 39AC1013 49AJ3213 680-HLE-105-02-G-DV
Product Name SMD Electronic Connector Pin & Socket Connectors Rectangular Connectors - HLE-105-02-G-DV Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec Conn Socket Strip SKT 10 POS 2.54mm Solder ST SMD Tube
Termination Solder Solder Solder
Voltage Rating 400 volts 400 volts 400 volts
Current Rating 4.1 amps 4.1 amps 4.1 to 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Blue Coding Pin (Male) – Type II Dry - 160-22M - Anderson Power Products
Specs
Connector Type DIN Connector
Gender Male / Plug
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details