Samtec Inc. Pin & Socket Connectors HLE-104-02-L-DV

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-104-02-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-104-02-L-DV
Pin & Socket Connectors HLE-104-02-L-DV
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
PCB Sockets - 1804946 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804946
PCB Sockets 1804946
Samtec HLE-104-02-L-DV PCB Socket

Samtec HLE-104-02-L-DV PCB Socket

Supplier's Site
PCB Sockets - 1804738 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804738
PCB Sockets 1804738
Samtec HLE-104-02-L-DV PCB Socket

Samtec HLE-104-02-L-DV PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-104-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-104-02-L-DV
CONN RCPT 8POS 0.1 GOLD SMD

CONN RCPT 8POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 2X4 Position; Connector Systems Samtec - 84T4099 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X4 Position; Connector Systems Samtec
84T4099
Socket, 2.54Mm, Smt, 2X4 Position; Connector Systems Samtec 84T4099
SOCKET, 2.54MM, SMT, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 01AC1968 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
01AC1968
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 01AC1968
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:HLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:HLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-104-02-L-DV 1804946 HLE-104-02-L-DV 84T4099 01AC1968
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 2X4 Position; Connector Systems Samtec Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Solder Solder Surface Mount
Mounting Through hole Surface Mount Surface Mount
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PCB Connectors - NCS-FB-B30 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details