.100 Tiger Beam Cost-effective Single Be
Samtec HLE-104-02-L-DV-PE PCB Socket
Samtec HLE-104-02-L-DV-PE PCB Socket
CONN RCPT 8POS 0.1 GOLD PCB
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:HLE Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
SOCKET, 2.54MM, 2X4 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLE-104-02-L-DV-PE | 2088662 | HLE-104-02-L-DV-PE | 33AC2755 | 84T4100 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | Socket, 2.54Mm, 2X4 Position; Connector Systems Samtec |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |