Samtec Inc. Pin & Socket Connectors HLE-104-02-L-DV-A-P-TR

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-104-02-L-DV-A-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-104-02-L-DV-A-P-TR
Pin & Socket Connectors HLE-104-02-L-DV-A-P-TR
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Cost Effective Surface Mount Socket, 0.100
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.100" Pitch Samtec
33AH2600
Cost Effective Surface Mount Socket, 0.100" Pitch Samtec 33AH2600
Cost Effective Surface Mount Socket, 0.100" Pitch

Cost Effective Surface Mount Socket, 0.100" Pitch

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HLE-104-02-L-DV-A-P-TR 33AH2600
Product Name Pin & Socket Connectors Cost Effective Surface Mount Socket, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details