Samtec Inc. Pin & Socket Connectors HLE-103-02-G-DV-K-TR

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-103-02-G-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-103-02-G-DV-K-TR
Pin & Socket Connectors HLE-103-02-G-DV-K-TR
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - HLE-103-02-G-DV-K-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-103-02-G-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-103-02-G-DV-K-TR
CONN RCPT 6POS 0.1 GOLD SMD

CONN RCPT 6POS 0.1 GOLD SMD

Supplier's Site
Cost Effective Surface Mount Socket, 0.100
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec
95AH5168
Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec 95AH5168
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes

Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-103-02-G-DV-K-TR HLE-103-02-G-DV-K-TR 95AH5168
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078487 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers