Samtec Inc. Pin & Socket Connectors HLE-102-02-L-DV-PE

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-102-02-L-DV-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-102-02-L-DV-PE
Pin & Socket Connectors HLE-102-02-L-DV-PE
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec - 84T4094 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec
84T4094
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec 84T4094
SOCKET, 2.54MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-102-02-L-DV-PE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-102-02-L-DV-PE
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLE-102-02-L-DV-PE 84T4094 HLE-102-02-L-DV-PE
Product Name Pin & Socket Connectors Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 36.453-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 8.0 amps
View Details
2 suppliers
 - 221R24F26 - Powell Electronics, Inc.
Nicomatic North America
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details