Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998364-HFWS-14-05-T-
Pitch: 5.08 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 14
Gender: Male
Contact Plating: Tin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HTSW-214-08-T-S-RA; MTSW-214-27-T-S-110-
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998364-HFWS-14-05-T-S |
| Product Name | OEM Parts - OEM Parts (F - I) - HFWS-14-05-T-S |