Manufacturer: Samtec Inc.
Win Source Part Number: 1002855-HDWM-33-01-S
Packaging: Bulk
Number of Positions: 33
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 1
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.450" (11.43mm)
Length - Post (Mating): 0.023" (0.58mm)
Length - Stack Height: 0.307" (7.80mm)
Length - Tail: 0.120" (3.05mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
CONN HDR 33POS 0.05 STACK T/H Product overview: HDWM-33-01-S-S-307 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-33-01-S-S-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1002855-HDWM-33-01-S-S-307 | 400-HDWM-33-01-S-S-307 |
| Product Name | Rectangular Connectors - HDWM-33-01-S-S-307 | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |