The Wire To Board Receptacle, part number 24R8469, features 40 positions with a 2.54 mm pitch, suitable for cable mounting applications. It is designed to mate with various connector types including TSW, MTSW, and others in the HCSD series. The insulator material is black liquid crystal polymer with a UL 94V-O flammability rating, and it operates within a temperature range of -20 °C to +105 °C for rainbow cables and -40 °C to +105 °C for gray cables. The voltage rating is 425 VAC/600 VDC, and the contacts are made of phosphor bronze with gold plating on the contact area and tin plating on the balance. The product is RoHS compliant and accommodates wire sizes of 28 AWG stranded tinned copper. This receptacle is non-returnable and is intended for use in applications requiring reliable wire-to-board connections.
WIRE TO BOARD, RECEPTACLE, 40 POSITION, 2.54MM; Product Range:HCSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2088627 | 24R8469 |
| Product Name | PCB Sockets | Wire To Board, Receptacle, 40 Position, 2.54Mm; Product Range Samtec |
| Geometry | Straight; Vertical |