The IDC Socket and Terminal Cable Assembly, part number 58Y6802, features a 0.100" pitch and is RoHS compliant. It is designed to mate with various connectors including TSW, MTSW, TST, and others. The assembly is constructed with a black liquid crystal polymer insulator and has a flammability rating of UL 94V-O. It operates within a temperature range of -20 °C to +105 °C for rainbow cables and -40 °C to +105 °C for gray cables. The voltage rating is 425 VAC/600 VDC, and the contacts are made of phosphor bronze with gold and tin plating. The assembly supports multiple pin configurations, with options for single or double-ended designs. It is important to note that IDC assemblies are non-standard and non-returnable.
IDC Socket and Terminal Cable Assemblies, 0.100" Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 58Y6802 |
| Product Name | Idc Socket And Terminal Cable Assemblies, 0.100" Pitch Rohs Compliant Samtec |