Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122909-HCMD-25-02
Pitch: 2.54 mm
Number of Rows: 2
Termination: IDT
Number of Contacts: 50
Gender: Male
Contact Plating: Tin
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1122909-HCMD-25-02 |
| Product Name | Custom Parts - Custom Parts (E - I) - HCMD-25-02 |