Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1119137-HCMD-14-02-S
Pitch: 2.54 mm
Number of Rows: 2
Termination: IDT
Number of Contacts: 28
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1119137-HCMD-14-02-S |
| Product Name | Custom Parts - Custom Parts (E - I) - HCMD-14-02-S |