GANGED MICRO-MINI RF, 2JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 69W7497 |
| Product Name | Ganged Micro-Mini Rf, 2Jack, 50 Ohm, Pcb; Connector Type Samtec |
| Connector Type | MCX; MMCX |