Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWS-10-01-T-S

Description
Win Source Part Number: 961412-FWS-10-01-T-S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FWS Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 500VAC Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.180" (4.57mm) Overall Contact Length: 0.750" (19.05mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.470" (11.94mm) Alternative Parts (Cross-Reference): MTSW-210-09-T-S-430- RA; MTSW-210-12-T-S-840; HTSW-210-17-T-S; 10-08-1101; 10-08-1108; 10-08-1102FWS-10-01- T-S .; FWS1001TS; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11293,FWS-10-01-T -S-ND Base Product Number: FWS-10
Request a Quote Datasheet
Description
Win Source Part Number: 961412-FWS-10-01-T-S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FWS Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 500VAC Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.180" (4.57mm) Overall Contact Length: 0.750" (19.05mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.470" (11.94mm) Alternative Parts (Cross-Reference): MTSW-210-09-T-S-430- RA; MTSW-210-12-T-S-840; HTSW-210-17-T-S; 10-08-1101; 10-08-1108; 10-08-1102FWS-10-01- T-S .; FWS1001TS; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11293,FWS-10-01-T -S-ND Base Product Number: FWS-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 961412-FWS-10-01-T-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
961412-FWS-10-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 961412-FWS-10-01-T-S
Win Source Part Number: 961412-FWS-10-01-T-S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FWS Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 500VAC Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.180" (4.57mm) Overall Contact Length: 0.750" (19.05mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.470" (11.94mm) Alternative Parts (Cross-Reference): MTSW-210-09-T-S-430- RA; MTSW-210-12-T-S-840; HTSW-210-17-T-S; 10-08-1101; 10-08-1108; 10-08-1102FWS-10-01- T-S .; FWS1001TS; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11293,FWS-10-01-T -S-ND Base Product Number: FWS-10

Win Source Part Number: 961412-FWS-10-01-T-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FWS
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 500VAC
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.180" (4.57mm)
Overall Contact Length: 0.750" (19.05mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.470" (11.94mm)
Alternative Parts (Cross-Reference): MTSW-210-09-T-S-430-RA; MTSW-210-12-T-S-840; HTSW-210-17-T-S; 10-08-1101; 10-08-1108; 10-08-1102FWS-10-01-T-S .; FWS1001TS;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM11293,FWS-10-01-T-S-ND
Base Product Number: FWS-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 961412-FWS-10-01-T-S
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 500 volts
Current Rating 11.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details