Samtec Inc. Header, 3.96Mm, Vertical Though Hole, 11 Position, 1 Row; Connector Systems Samtec FWJ-11-04-T-S

Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 11 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 11 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Vertical Though Hole, 11 Position, 1 Row; Connector Systems Samtec - 84T3917 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 11 Position, 1 Row; Connector Systems Samtec
84T3917
Header, 3.96Mm, Vertical Though Hole, 11 Position, 1 Row; Connector Systems Samtec 84T3917
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 11 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 11 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWJ-11-04-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWJ-11-04-T-S
.156" POWER TERMINAL STRIP

.156" POWER TERMINAL STRIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T3917 FWJ-11-04-T-S
Product Name Header, 3.96Mm, Vertical Though Hole, 11 Position, 1 Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 511547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details