Samtec Inc. Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec FWJ-10-01-T-S

Description
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec - 11P4938 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec
11P4938
Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec 11P4938
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWJ-10-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWJ-10-01-T-S
CONN HEADER VERT 10POS 3.96MM

CONN HEADER VERT 10POS 3.96MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4938 FWJ-10-01-T-S
Product Name Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 66F3886 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers