Samtec Inc. Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec FWJ-08-04-T-S-RA

Description
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec - 84T3900 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec
84T3900
Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec 84T3900
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3900
Product Name Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers