Samtec Inc. Board Connector, 8 Contact(S), 1 Row(S), Male, Right Angle, Solder Terminal, Locking, Black Insulator, Receptacle Samtec FWJ-08-02-T-S-RA

Description
BOARD CONNECTOR, 8 CONTACT(S), 1 ROW(S), MALE, RIGHT ANGLE, SOLDER TERMINAL, LOCKING, BLACK INSULATOR, RECEPTACLE
Datasheet
Description
BOARD CONNECTOR, 8 CONTACT(S), 1 ROW(S), MALE, RIGHT ANGLE, SOLDER TERMINAL, LOCKING, BLACK INSULATOR, RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Connector, 8 Contact(S), 1 Row(S), Male, Right Angle, Solder Terminal, Locking, Black Insulator, Receptacle Samtec - 07AK0291 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 8 Contact(S), 1 Row(S), Male, Right Angle, Solder Terminal, Locking, Black Insulator, Receptacle Samtec
07AK0291
Board Connector, 8 Contact(S), 1 Row(S), Male, Right Angle, Solder Terminal, Locking, Black Insulator, Receptacle Samtec 07AK0291
BOARD CONNECTOR, 8 CONTACT(S), 1 ROW(S), MALE, RIGHT ANGLE, SOLDER TERMINAL, LOCKING, BLACK INSULATOR, RECEPTACLE

BOARD CONNECTOR, 8 CONTACT(S), 1 ROW(S), MALE, RIGHT ANGLE, SOLDER TERMINAL, LOCKING, BLACK INSULATOR, RECEPTACLE

Supplier's Site
Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec - 84T3897 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec
84T3897
Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec 84T3897
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 07AK0291 84T3897
Product Name Board Connector, 8 Contact(S), 1 Row(S), Male, Right Angle, Solder Terminal, Locking, Black Insulator, Receptacle Samtec Header, 3.96Mm, Though Hole, Right Angle, 8 Position, 1 Row; Connector Systems Samtec
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA (M) St. Connector for RG316 Cable - ET-SMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details