Samtec Inc. Header, 3.96Mm, Vertical Though Hole, 5 Position, 1 Row; Connector Systems Samtec FWJ-05-03-T-S

Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 5 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 5 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Vertical Though Hole, 5 Position, 1 Row; Connector Systems Samtec - 84T3882 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 5 Position, 1 Row; Connector Systems Samtec
84T3882
Header, 3.96Mm, Vertical Though Hole, 5 Position, 1 Row; Connector Systems Samtec 84T3882
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 5 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 5 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3882
Product Name Header, 3.96Mm, Vertical Though Hole, 5 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data