Samtec Inc. PCB Headers FWJ-04-04-T-S

Description
Samtec FWJ-04-04-T-S Pin Header
Request a Quote Datasheet
Description
Samtec FWJ-04-04-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976669 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976669
PCB Headers 1976669
Samtec FWJ-04-04-T-S Pin Header

Samtec FWJ-04-04-T-S Pin Header

Supplier's Site
Header, 3.96Mm, Vertical Though Hole, 4 Position, 1 Row; Connector Systems Samtec - 84T3878 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 4 Position, 1 Row; Connector Systems Samtec
84T3878
Header, 3.96Mm, Vertical Though Hole, 4 Position, 1 Row; Connector Systems Samtec 84T3878
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 4 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 4 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976669 84T3878
Product Name PCB Headers Header, 3.96Mm, Vertical Though Hole, 4 Position, 1 Row; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 511377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details