Samtec Inc. Header, 3.96Mm, Vertical Though Hole, 3 Position, 1 Row; Connector Systems Samtec FWJ-03-02-T-S

Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 3 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 3 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Vertical Though Hole, 3 Position, 1 Row; Connector Systems Samtec - 46P3507 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 3 Position, 1 Row; Connector Systems Samtec
46P3507
Header, 3.96Mm, Vertical Though Hole, 3 Position, 1 Row; Connector Systems Samtec 46P3507
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 3 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 3 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FWJ-03-02-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWJ-03-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWJ-03-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 46P3507 FWJ-03-02-T-S
Product Name Header, 3.96Mm, Vertical Though Hole, 3 Position, 1 Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products