Samtec Inc. PCB Headers FWJ-02-04-T-S

Description
Samtec FWJ-02-04-T-S Pin Header
Request a Quote Datasheet
Description
Samtec FWJ-02-04-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976667 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976667
PCB Headers 1976667
Samtec FWJ-02-04-T-S Pin Header

Samtec FWJ-02-04-T-S Pin Header

Supplier's Site
Header, 3.96Mm, Vertical Though Hole, 2 Position, 1 Row; Connector Systems Samtec - 84T3870 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 2 Position, 1 Row; Connector Systems Samtec
84T3870
Header, 3.96Mm, Vertical Though Hole, 2 Position, 1 Row; Connector Systems Samtec 84T3870
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 2 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 2 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976667 84T3870
Product Name PCB Headers Header, 3.96Mm, Vertical Though Hole, 2 Position, 1 Row; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details