CONN HDR 60POS 0.05 STACK T/H Product overview: FW-30-04-G-D-533-157
Win Source Part Number: 1054874-FW-30-04-G-D
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, FW
Number of Positions: 60
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Termination: Solder
Package: Tube
Standard Package: 15
Length - Post (Mating): 0.157" (3.988mm)
Length - Stack Height: 0.533" (13.538mm)
Length - Tail: 0.090" (2.286mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TMS-130-02-G-D-RA; FTSH-130-01-L-D; FTSH-130-04-L-D;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.780" (19.812mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FW-30-04
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 400-FW-30-04-G-D-533-157 | 1054874-FW-30-04-G-D-533-157 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder |