Win Source Part Number: 970555-FW-25-05-L-D-
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, FW
Number of Positions: 50
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Termination: Solder
Package: Tube
Standard Package: 18
Mounting: SMD (SMT)
Length - Post (Mating): 0.130" (3.302mm)
Length - Stack Height: 0.386" (9.804mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.516" (13.106mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FW-25-05
CONN HDR 50POS 0.05 STACK SMD Product overview: FW-25-05-L-D-386-130
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 970555-FW-25-05-L-D-386-130-A | 400-FW-25-05-L-D-386-130-A |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | SMD Electronic Connector |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty |