Win Source Part Number: 1138545-FW-24-01-L-D
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, FW
Number of Positions: 48
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Termination: Solder
Package: Tube
Standard Package: 19
Length - Post (Mating): 0.300" (7.620mm)
Length - Stack Height: 0.200" (5.080mm)
Length - Tail: 0.045" (1.143mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.545" (13.843mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FW-24-01
CONN HDR 48POS 0.05 STACK T/H Product overview: FW-24-01-L-D-200-300
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1138545-FW-24-01-L-D-200-300 | 400-FW-24-01-L-D-200-300 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Electronic Connector |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty |