Samtec Inc. SMD Electronic Connector FW-06-03-FM-D-275-120-P

Description
CONN HDR 12POS 0.05 STACK SMD Product overview: FW-06-03-FM-D-275-12 0-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-FW-06-03-FM-D-27 5-120-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 12POS 0.05 STACK SMD Product overview: FW-06-03-FM-D-275-12 0-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-FW-06-03-FM-D-27 5-120-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 400-FW-06-03-FM-D-275-120-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
400-FW-06-03-FM-D-275-120-P
SMD Electronic Connector 400-FW-06-03-FM-D-275-120-P
CONN HDR 12POS 0.05 STACK SMD Product overview: FW-06-03-FM-D-275-12 0-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-FW-06-03-FM-D-27 5-120-P can be used for catalog matching and distributor lookup.

CONN HDR 12POS 0.05 STACK SMD Product overview: FW-06-03-FM-D-275-120-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-FW-06-03-FM-D-275-120-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1002064-FW-06-03-FM-D-275-120-P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1002064-FW-06-03-FM-D-275-120-P
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1002064-FW-06-03-FM-D-275-120-P
Win Source Part Number: 1002064-FW-06-03-FM- D-275-120-P Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, FW Number of Positions: 12 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Termination: Solder Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Length - Post (Mating): 0.120" (3.048mm) Length - Stack Height: 0.275" (6.985mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.395" (10.033mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FW-06-03

Win Source Part Number: 1002064-FW-06-03-FM-D-275-120-P
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, FW
Number of Positions: 12
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Length - Post (Mating): 0.120" (3.048mm)
Length - Stack Height: 0.275" (6.985mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.395" (10.033mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FW-06-03

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 400-FW-06-03-FM-D-275-120-P 1002064-FW-06-03-FM-D-275-120-P
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details