Samtec Inc. Header, 1.27Mm, 2X50 Position, Horizontal; Connector Systems Samtec FTSH-150-04-L-DH

Description
HEADER, 1.27MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header 1.27mm, 2x50 Position, Horizontal (part number 02R0173) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 100 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The header is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may have minimum order quantities.

Datasheet Summary
Powered by GS/AI

The Header 1.27mm, 2x50 Position, Horizontal (part number 02R0173) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 100 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The header is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may have minimum order quantities.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X50 Position, Horizontal; Connector Systems Samtec - 02R0173 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X50 Position, Horizontal; Connector Systems Samtec
02R0173
Header, 1.27Mm, 2X50 Position, Horizontal; Connector Systems Samtec 02R0173
HEADER, 1.27MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R0173
Product Name Header, 1.27Mm, 2X50 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers