Samtec Inc. Header, 1.27Mm, 2X50 Position, Pcb; Connector Systems Samtec FTSH-150-02-L-D

Description
HEADER, 1.27MM, 2X50 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X50 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X50 Position, Pcb; Connector Systems Samtec - 02R0054 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X50 Position, Pcb; Connector Systems Samtec
02R0054
Header, 1.27Mm, 2X50 Position, Pcb; Connector Systems Samtec 02R0054
HEADER, 1.27MM, 2X50 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X50 POSITION, PCB; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R0054
Product Name Header, 1.27Mm, 2X50 Position, Pcb; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data