Samtec Inc. PCB Headers FTSH-150-01-L-DH

Description
.050" HDR 100 PFTSH-150-01-L-DH
Request a Quote Datasheet
Description
.050" HDR 100 PFTSH-150-01-L-DH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969965 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969965
PCB Headers 1969965
.050" HDR 100 PFTSH-150-01-L-DH

.050" HDR 100 PFTSH-150-01-L-DH

Supplier's Site
PCB Headers - 1969964 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969964
PCB Headers 1969964
.050" HDR 100 PFTSH-150-01-L-DH

.050" HDR 100 PFTSH-150-01-L-DH

Supplier's Site
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec - 11P4925 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
11P4925
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec 11P4925
BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969965 11P4925
Product Name PCB Headers Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
Geometry Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Fine-fit Connectors)   - XC5E-642P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details