Samtec Inc. Header, 1.27Mm, 2X45 Position, Horizontal; Connector Systems Samtec FTSH-145-04-L-DH

Description
HEADER, 1.27MM, 2X45 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X45 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X45 Position, Horizontal; Connector Systems Samtec - 01R9837 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X45 Position, Horizontal; Connector Systems Samtec
01R9837
Header, 1.27Mm, 2X45 Position, Horizontal; Connector Systems Samtec 01R9837
HEADER, 1.27MM, 2X45 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X45 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R9837
Product Name Header, 1.27Mm, 2X45 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 511216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details