Samtec Inc. Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec FTSH-145-01-L-DH

Description
BOARD-BOARD CONN, HEADER, 90WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 90WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec - 11P4916 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec
11P4916
Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec 11P4916
BOARD-BOARD CONN, HEADER, 90WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 90WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4916
Product Name Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data