Samtec Inc. Header, 1.27Mm, 2X44 Position, Smd; Connector Systems Samtec FTSH-144-01-L-DV

Description
HEADER, 1.27MM, 2X44 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X44 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X44 Position, Smd; Connector Systems Samtec - 11P4914 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X44 Position, Smd; Connector Systems Samtec
11P4914
Header, 1.27Mm, 2X44 Position, Smd; Connector Systems Samtec 11P4914
HEADER, 1.27MM, 2X44 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X44 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4914
Product Name Header, 1.27Mm, 2X44 Position, Smd; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data