The Header, 1.27mm, 2x44 Position PCB from Samtec is a through-hole micro header designed for wire-to-board applications. It features a pitch spacing of 1.27mm and accommodates 88 contacts across two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This product has a current rating of 3.3 A per pin and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. The header is designed for high mating cycles and is impedance matched for high-speed applications when mated with compatible socket strips or IDC cables.
HEADER, 1.27MM, 2X44 POSITION, PCB; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01R9733 |
| Product Name | Header, 1.27Mm, 2X44 Position, Pcb; Connector Systems Samtec |
| Connector Type | Wire to Board Connector |