Samtec Inc. Header, 1.27 Mm, Surface Mount, 84 Contacts; Connector Systems Samtec FTSH-142-01-F-D

Description
HEADER, 1.27 MM, SURFACE MOUNT, 84 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, SURFACE MOUNT, 84 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 84 Contacts; Connector Systems Samtec - 01R9653 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 84 Contacts; Connector Systems Samtec
01R9653
Header, 1.27 Mm, Surface Mount, 84 Contacts; Connector Systems Samtec 01R9653
HEADER, 1.27 MM, SURFACE MOUNT, 84 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 84 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R9653
Product Name Header, 1.27 Mm, Surface Mount, 84 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PCB terminal block - 2086-1105/700-000/997-605 - WAGO
Specs
Termination Push-button
View Details
3 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details