Samtec Inc. SMD Electronic Connector FTSH-140-01-L-DV

Description
CONN HEADER SMD 80POS 1.27MM Product overview: FTSH-140-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-140-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 80POS 1.27MM Product overview: FTSH-140-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-140-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-140-01-L-DV
SMD Electronic Connector 314-FTSH-140-01-L-DV
CONN HEADER SMD 80POS 1.27MM Product overview: FTSH-140-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-140-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 80POS 1.27MM Product overview: FTSH-140-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-140-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec - 11P4908 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec
11P4908
Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec 11P4908
BOARD-BOARD CONNECTOR, HEADER, 80WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 80WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-FTSH-140-01-L-DV 11P4908
Product Name SMD Electronic Connector Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data